3M Standard Abrasives 882103 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1/2 in - 35608 66000032087

Description
Standard Abrasives 882103 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives 882103 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882103 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1/2 in - 35608 - 051115-35608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882103 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1/2 in - 35608
051115-35608
Standard Abrasives 882103 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1/2 in - 35608 051115-35608
Standard Abrasives 882103 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Standard Abrasives 882103 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35608
Product Name Standard Abrasives 882103 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1/2 in - 35608
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Gemini® Fast Cut - 66252830617 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB5007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details