3M Standard Abrasives 890362 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 3/4 in - 35579 66000031790

Description
Standard Abrasives 890362 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 890362 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890362 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 3/4 in - 35579 - 051115-35579 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890362 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 3/4 in - 35579
051115-35579
Standard Abrasives 890362 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 3/4 in - 35579 051115-35579
Standard Abrasives 890362 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 890362 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35579
Product Name Standard Abrasives 890362 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 3/4 in - 35579
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding Wheel - 66252842179 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Cutting and Grinding Wheels with Die Grinders - ZIP™ - Walter Surface Technologies
Specs
Outer Diameter 2 to 4 inch (50.8 to 102 mm)
Thickness 0.0310 to 0.5000 inch (0.7874 to 12.7 mm)
Bore / Shank 0.3120 to 0.2500 inch (7.92 to 6.35 mm)
View Details