3M Standard Abrasives 890392 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 3/4 in Center Hole - Thickness 1/4 in - 35570 66000031709

Description
Standard Abrasives 890392 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 890392 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890392 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 3/4 in Center Hole - Thickness 1/4 in - 35570 - 051115-35570 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890392 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 3/4 in Center Hole - Thickness 1/4 in - 35570
051115-35570
Standard Abrasives 890392 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 3/4 in Center Hole - Thickness 1/4 in - 35570 051115-35570
Standard Abrasives 890392 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 890392 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35570
Product Name Standard Abrasives 890392 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 3/4 in Center Hole - Thickness 1/4 in - 35570
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton® 38A60-MVBE Vitrified Wheel - 66243529145 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741416-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Blending and Grinding Finishing Wheels - BLENDEX U™ Wheels - Walter Surface Technologies
Specs
Outer Diameter 3 to 6 inch (76.2 to 152 mm)
Thickness 0.2500 to 1 inch (6.35 to 25.4 mm)
Bore / Shank 0.3750 to 1 inch (9.52 to 25.4 mm)
View Details