3M Standard Abrasives 890177 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35562 66000031626

Description
Standard Abrasives 890177 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 890177 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890177 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35562 - 051115-35562 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890177 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35562
051115-35562
Standard Abrasives 890177 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35562 051115-35562
Standard Abrasives 890177 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 890177 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35562
Product Name Standard Abrasives 890177 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35562
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Masonry C Type 27 Grinding Wheel - 66252843602 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
Depressed Center Combination Wheels.  Specialty - Specialist - A4330 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Blending and Grinding Finishing Wheels - BLENDEX U™ Wheels - Walter Surface Technologies
Specs
Outer Diameter 3 to 6 inch (76.2 to 152 mm)
Thickness 0.2500 to 1 inch (6.35 to 25.4 mm)
Bore / Shank 0.3750 to 1 inch (9.52 to 25.4 mm)
View Details