3M Standard Abrasives 873200 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35524 66000031246

Description
Standard Abrasives 873200 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives 873200 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873200 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35524 - 051115-35524 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873200 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35524
051115-35524
Standard Abrasives 873200 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35524 051115-35524
Standard Abrasives 873200 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Standard Abrasives 873200 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35524
Product Name Standard Abrasives 873200 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 1/8 in Center Hole - Thickness 1/8 in - 35524
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
W220 Pacesetter® Point 38A60-P - 61463624566 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
5
Specs
Type Aluminum Oxide; AO
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details