3M Standard Abrasives 890225 632 Unitized S/C Silicon Carbide SC Soft/Medium High Density Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 35508 66000031089

Description
Standard Abrasives 890225 632 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890225 632 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890225 632 Unitized S/C Silicon Carbide SC Soft/Medium High Density Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 35508 - 051115-35508 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890225 632 Unitized S/C Silicon Carbide SC Soft/Medium High Density Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 35508
051115-35508
Standard Abrasives 890225 632 Unitized S/C Silicon Carbide SC Soft/Medium High Density Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 35508 051115-35508
Standard Abrasives 890225 632 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890225 632 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35508
Product Name Standard Abrasives 890225 632 Unitized S/C Silicon Carbide SC Soft/Medium High Density Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 35508
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843184 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.26 inch (32 mm)
Thickness 1.26 inch (32 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Depressed Center Combination Wheels.  Better - Foundryhog - A4240H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details