3M Standard Abrasives 890360 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 5 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35484 66000030842

Description
Standard Abrasives 890360 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 890360 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890360 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 5 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35484 - 051115-35484 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890360 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 5 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35484
051115-35484
Standard Abrasives 890360 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 5 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35484 051115-35484
Standard Abrasives 890360 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 890360 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35484
Product Name Standard Abrasives 890360 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 5 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35484
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

W154 Pacesetter® Point 38A60-P - 61463624497 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.1875 inch (4.76 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A2220 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 to 0.1560 inch (2.36 to 3.96 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details