3M Standard Abrasives 863255 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35478 66000030784

Description
Standard Abrasives 863255 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 863255 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863255 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35478 - 051115-35478 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863255 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35478
051115-35478
Standard Abrasives 863255 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35478 051115-35478
Standard Abrasives 863255 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 863255 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35478
Product Name Standard Abrasives 863255 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35478
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norzon® 4NZ1634-Q5BX348 - 66252838568 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-8 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details