3M Standard Abrasives 863210 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35472 66000030727

Description
Standard Abrasives 863210 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 863210 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863210 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35472 - 051115-35472 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863210 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35472
051115-35472
Standard Abrasives 863210 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35472 051115-35472
Standard Abrasives 863210 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 863210 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35472
Product Name Standard Abrasives 863210 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35472
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.2362 inch (6 mm)
View Details
W197 Norzon® Point NZ24-UBXR1 - 61463616467 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.6250 inch (15.87 mm)
Thickness 2 inch (50.8 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741413-B - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details