3M Standard Abrasives 863209 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35469 66000030693

Description
Standard Abrasives 863209 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 863209 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863209 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35469 - 051115-35469 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863209 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35469
051115-35469
Standard Abrasives 863209 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35469 051115-35469
Standard Abrasives 863209 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 863209 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35469
Product Name Standard Abrasives 863209 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35469
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
W163 Pacesetter® Point 38A60-P - 61463624504 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.2500 inch (6.35 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0-1 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details