3M Standard Abrasives 890331 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35462 66000030628

Description
Standard Abrasives 890331 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890331 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890331 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35462 - 051115-35462 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890331 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35462
051115-35462
Standard Abrasives 890331 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35462 051115-35462
Standard Abrasives 890331 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890331 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35462
Product Name Standard Abrasives 890331 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35462
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
W238 Pacesetter® Point 38A60-P - 61463624588 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Straight Grinding Wheel - 49-94-7025 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
High Performance Grinding Wheels - HP™ - Walter Surface Technologies
Specs
Outer Diameter 3 to 9 inch (76.2 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details