3M Standard Abrasives 890219 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35461 66000030610

Description
Standard Abrasives 890219 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890219 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890219 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35461 - 051115-35461 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890219 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35461
051115-35461
Standard Abrasives 890219 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35461 051115-35461
Standard Abrasives 890219 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890219 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35461
Product Name Standard Abrasives 890219 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35461
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norzon® III Foundry - 66243531504 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details