3M Standard Abrasives 890282 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1 in - 35458 66000030586

Description
Standard Abrasives 890282 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890282 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890282 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1 in - 35458 - 051115-35458 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890282 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1 in - 35458
051115-35458
Standard Abrasives 890282 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1 in - 35458 051115-35458
Standard Abrasives 890282 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890282 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35458
Product Name Standard Abrasives 890282 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1 in - 35458
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843195 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741415-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
CBN Grinding Wheel Vitrified Bond for Centerless Grinding -  - Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type CBN
Bond Type Vitrified
Applications & Materials Abraded Cylindrical or Centerless; Compressor camshaft journal grinding Small diameter shaft grinding
View Details