3M Standard Abrasives 890274 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1/2 in - 35452 66000030529

Description
Standard Abrasives 890274 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 890274 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890274 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1/2 in - 35452 - 051115-35452 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890274 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1/2 in - 35452
051115-35452
Standard Abrasives 890274 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1/2 in - 35452 051115-35452
Standard Abrasives 890274 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 890274 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35452
Product Name Standard Abrasives 890274 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 12 in Diameter - 3/4 in Center Hole - Thickness 1/2 in - 35452
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-RBRA - 66243522415 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.3750 inch (9.52 mm)
View Details
 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N0432 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 2 inch (50.8 mm)
Max Speed 18100 rpm
View Details
Cutting Wheels with Angle Grinders - TOUGHCUT™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 inch (2.36 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details