3M Standard Abrasives 890093 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 35450 66000030503

Description
Standard Abrasives 890093 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 890093 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890093 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 35450 - 051115-35450 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890093 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 35450
051115-35450
Standard Abrasives 890093 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 35450 051115-35450
Standard Abrasives 890093 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 890093 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35450
Product Name Standard Abrasives 890093 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/4 in - 35450
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 38A80-JVBE Vitrified Wheel - 66243530523 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 2 inch (50.8 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details