3M Standard Abrasives 890367 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 3/4 in Center Hole - Thickness 1 in - 35445 66000030453

Description
Standard Abrasives 890367 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890367 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890367 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 3/4 in Center Hole - Thickness 1 in - 35445 - 051115-35445 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890367 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 3/4 in Center Hole - Thickness 1 in - 35445
051115-35445
Standard Abrasives 890367 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 3/4 in Center Hole - Thickness 1 in - 35445 051115-35445
Standard Abrasives 890367 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890367 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35445
Product Name Standard Abrasives 890367 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 3/4 in Center Hole - Thickness 1 in - 35445
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 5SG - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details