3M Standard Abrasives 890352 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 5/8 in Center Hole - Thickness 1 in - 35443 66000030438

Description
Standard Abrasives 890352 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890352 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890352 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 5/8 in Center Hole - Thickness 1 in - 35443 - 051115-35443 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890352 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 5/8 in Center Hole - Thickness 1 in - 35443
051115-35443
Standard Abrasives 890352 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 5/8 in Center Hole - Thickness 1 in - 35443 051115-35443
Standard Abrasives 890352 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890352 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35443
Product Name Standard Abrasives 890352 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 5/8 in Center Hole - Thickness 1 in - 35443
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 27 Grinding Wheel - 66252843613 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Better - Foundryhog - A8345 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 to 0.1560 inch (2.36 to 3.96 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details