3M Standard Abrasives 890058 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35429 66000030297

Description
Standard Abrasives 890058 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 890058 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890058 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35429 - 051115-35429 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890058 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35429
051115-35429
Standard Abrasives 890058 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35429 051115-35429
Standard Abrasives 890058 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 890058 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35429
Product Name Standard Abrasives 890058 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35429
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
W208 Pacesetter® Point 38A60-P - 61463624553 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 2 inch (50.8 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-4 - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheel Vitrified CBN/Diamond Pellet -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®) (optional feature); Diamond; CBN
Bond Type Vitrified; ceramic
Applications & Materials Abraded Surface grinding, wafer, carbide, cermets, CBN, PCD, PCBN, crystal, rare-earth material, ceramics, magnetic material. Semiconductor material
View Details