3M Standard Abrasives 852474 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/4 in - 35414 66000030149

Description
Standard Abrasives 852474 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 852474 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852474 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/4 in - 35414 - 051115-35414 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852474 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/4 in - 35414
051115-35414
Standard Abrasives 852474 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/4 in - 35414 051115-35414
Standard Abrasives 852474 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 852474 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35414
Product Name Standard Abrasives 852474 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/4 in - 35414
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton® 38A60-JVBE Vitrified Wheel - 66252830973 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details