3M Standard Abrasives 890170 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35404 66000030040

Description
Standard Abrasives 890170 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 890170 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890170 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35404 - 051115-35404 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890170 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35404
051115-35404
Standard Abrasives 890170 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35404 051115-35404
Standard Abrasives 890170 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 890170 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35404
Product Name Standard Abrasives 890170 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 35404
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66243531502 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.87 inch (200 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Depressed Center Combination Wheels.  Best - Black Gold - A0734 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Bench Grinding Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 6 to 10 inch (152 to 254 mm)
Thickness 0.7500 to 1.25 inch (19.05 to 31.75 mm)
Bore / Shank 1 inch (25.4 mm)
View Details