3M Standard Abrasives 852340 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35391 66000029919

Description
Standard Abrasives 852340 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 852340 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852340 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35391 - 051115-35391 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852340 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35391
051115-35391
Standard Abrasives 852340 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35391 051115-35391
Standard Abrasives 852340 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 852340 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35391
Product Name Standard Abrasives 852340 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35391
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 5 inch (127 mm)
View Details
Gemini® 57A16-QS - 66252809563 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness.060 in - 58023 - 012382-58023 - R. S. Hughes Company, Inc.
Specs
Type Alumina Zirconia
Thickness 0.0600 inch (1.52 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details