3M Standard Abrasives 853215 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35385 66000029851

Description
Standard Abrasives 853215 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 853215 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853215 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35385 - 051115-35385 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853215 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35385
051115-35385
Standard Abrasives 853215 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35385 051115-35385
Standard Abrasives 853215 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 853215 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35385
Product Name Standard Abrasives 853215 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35385
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® Metal - 07660775956 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; (Cutting Only)
Bond Resin or Plastic
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details