3M Standard Abrasives 853227 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 1/2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35376 66000029760

Description
Standard Abrasives 853227 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 853227 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853227 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 1/2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35376 - 051115-35376 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853227 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 1/2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35376
051115-35376
Standard Abrasives 853227 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 1/2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35376 051115-35376
Standard Abrasives 853227 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 853227 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35376
Product Name Standard Abrasives 853227 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 1/2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35376
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843216 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
5
Specs
Type Aluminum Oxide; AO
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm)
View Details
2 suppliers