3M Standard Abrasives 890270 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 35372 66000029729

Description
Standard Abrasives 890270 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives 890270 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890270 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 35372 - 051115-35372 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890270 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 35372
051115-35372
Standard Abrasives 890270 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 35372 051115-35372
Standard Abrasives 890270 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Standard Abrasives 890270 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35372
Product Name Standard Abrasives 890270 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 35372
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.5118 inch (13 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 0.1874 inch (4.76 mm)
View Details
Norton Gemini A Type 27 Grinding Wheel - 66252842019 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-4 - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details