3M Standard Abrasives 890382 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 1 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 35370 66000029703

Description
Standard Abrasives 890382 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives 890382 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890382 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 1 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 35370 - 051115-35370 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890382 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 1 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 35370
051115-35370
Standard Abrasives 890382 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 1 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 35370 051115-35370
Standard Abrasives 890382 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Standard Abrasives 890382 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35370
Product Name Standard Abrasives 890382 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 1 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 35370
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843223 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
EB Diamond Combination Wheel - EB4007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details