3M Standard Abrasives 808634 632 S/C Silicon Carbide SC Unitized Block - 35365 66000029653

Description
Standard Abrasives 808634 632 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1 in.
Description
Standard Abrasives 808634 632 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 808634 632 S/C Silicon Carbide SC Unitized Block - 35365 - 051115-35365 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 808634 632 S/C Silicon Carbide SC Unitized Block - 35365
051115-35365
Standard Abrasives 808634 632 S/C Silicon Carbide SC Unitized Block - 35365 051115-35365
Standard Abrasives 808634 632 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1 in.

Standard Abrasives 808634 632 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35365
Product Name Standard Abrasives 808634 632 S/C Silicon Carbide SC Unitized Block - 35365
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Electroplated Diamond Hand Pad HP800 - 66260306363 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2794867 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Scotch Brite™ Extra Duty Hand Pad - 6444 - DME Company
Specs
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Product / Material Worked Metalworking
View Details