3M Standard Abrasives 804823 821 A/O Aluminum Oxide AO Unitized Block - 35360 66000029604

Description
Standard Abrasives 804823 821 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.
Description
Standard Abrasives 804823 821 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 804823 821 A/O Aluminum Oxide AO Unitized Block - 35360 - 051115-35360 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 804823 821 A/O Aluminum Oxide AO Unitized Block - 35360
051115-35360
Standard Abrasives 804823 821 A/O Aluminum Oxide AO Unitized Block - 35360 051115-35360
Standard Abrasives 804823 821 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Standard Abrasives 804823 821 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35360
Product Name Standard Abrasives 804823 821 A/O Aluminum Oxide AO Unitized Block - 35360
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sealer Sanding Sponge - 63642552870 - Norton Abrasives
Specs
Features Open
Length 4.75 inch (121 mm)
Width 3.75 inch (95.25 mm)
View Details
Ultra Precision Polishing Pads - F1-90DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details