3M Standard Abrasives 804813 811 A/O Aluminum Oxide AO Unitized Block - 35359 66000029596

Description
Standard Abrasives 804813 811 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.
Description
Standard Abrasives 804813 811 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 804813 811 A/O Aluminum Oxide AO Unitized Block - 35359 - 051115-35359 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 804813 811 A/O Aluminum Oxide AO Unitized Block - 35359
051115-35359
Standard Abrasives 804813 811 A/O Aluminum Oxide AO Unitized Block - 35359 051115-35359
Standard Abrasives 804813 811 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Standard Abrasives 804813 811 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35359
Product Name Standard Abrasives 804813 811 A/O Aluminum Oxide AO Unitized Block - 35359
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2795111 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Merit AO Coarse Grit Cartridge Roll - 8834180231 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Abrasive Type Aluminum Oxide
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details