3M Standard Abrasives 804734 732 S/C Silicon Carbide SC Unitized Block - 35358 66000029588

Description
Standard Abrasives 804734 732 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.
Description
Standard Abrasives 804734 732 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 804734 732 S/C Silicon Carbide SC Unitized Block - 35358 - 051115-35358 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 804734 732 S/C Silicon Carbide SC Unitized Block - 35358
051115-35358
Standard Abrasives 804734 732 S/C Silicon Carbide SC Unitized Block - 35358 051115-35358
Standard Abrasives 804734 732 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Standard Abrasives 804734 732 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35358
Product Name Standard Abrasives 804734 732 S/C Silicon Carbide SC Unitized Block - 35358
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 1235766 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Norton Dry Ice Multi-Air CA Coarse Paper H&L Vacuum File Strip - 69957394456 - Norton Abrasives
Specs
Features Open
Length 5 inch (127 mm)
Width 2.75 inch (69.85 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details