3M Standard Abrasives 804733 731 A/O Aluminum Oxide AO Unitized Block - 35357 66000029570

Description
Standard Abrasives 804733 731 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.
Description
Standard Abrasives 804733 731 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 804733 731 A/O Aluminum Oxide AO Unitized Block - 35357 - 051115-35357 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 804733 731 A/O Aluminum Oxide AO Unitized Block - 35357
051115-35357
Standard Abrasives 804733 731 A/O Aluminum Oxide AO Unitized Block - 35357 051115-35357
Standard Abrasives 804733 731 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Standard Abrasives 804733 731 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35357
Product Name Standard Abrasives 804733 731 A/O Aluminum Oxide AO Unitized Block - 35357
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Grit Cross Pad - 66261132243 - Norton Abrasives
Specs
Width 3 inch (76.2 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Coarser filaments or grit sizes
View Details
Sandpaper, Sanding Blocks & Pads - 2205876 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 280
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details