3M Standard Abrasives 804634 632 S/C Silicon Carbide SC Unitized Block - 35356 66000029562

Description
Standard Abrasives 804634 632 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.
Description
Standard Abrasives 804634 632 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 804634 632 S/C Silicon Carbide SC Unitized Block - 35356 - 051115-35356 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 804634 632 S/C Silicon Carbide SC Unitized Block - 35356
051115-35356
Standard Abrasives 804634 632 S/C Silicon Carbide SC Unitized Block - 35356 051115-35356
Standard Abrasives 804634 632 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Standard Abrasives 804634 632 unitized block uses S/C silicon carbide SC as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35356
Product Name Standard Abrasives 804634 632 S/C Silicon Carbide SC Unitized Block - 35356
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205879 - RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
Grit Size 80 to 800
View Details
Norton Metal AO Coarse Grit Cross Pad - 66261132239 - Norton Abrasives
Specs
Width 2 inch (50.8 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Medium sized grits or filaments
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details