3M Standard Abrasives 802913 911 A/O Aluminum Oxide AO Unitized Block - 35353 66000029539

Description
Standard Abrasives 802913 911 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/4 in.
Description
Standard Abrasives 802913 911 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 802913 911 A/O Aluminum Oxide AO Unitized Block - 35353 - 051115-35353 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 802913 911 A/O Aluminum Oxide AO Unitized Block - 35353
051115-35353
Standard Abrasives 802913 911 A/O Aluminum Oxide AO Unitized Block - 35353 051115-35353
Standard Abrasives 802913 911 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/4 in.

Standard Abrasives 802913 911 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35353
Product Name Standard Abrasives 802913 911 A/O Aluminum Oxide AO Unitized Block - 35353
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1830960 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Grit Size 100
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Norton Metal AO Coarse Grit Square Pad - 66261132263 - Norton Abrasives
Specs
Width 2 to ? inch (50.8 to ? mm)
Abrasive Type Aluminum Oxide
Applications Dry; Medium sized grits or filaments
View Details
Ultra Precision Polishing Pads - F1-70DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details