3M Standard Abrasives 802823 821 A/O Aluminum Oxide AO Unitized Block - 35352 66000029521

Description
Standard Abrasives 802823 821 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/4 in.
Description
Standard Abrasives 802823 821 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 802823 821 A/O Aluminum Oxide AO Unitized Block - 35352 - 051115-35352 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 802823 821 A/O Aluminum Oxide AO Unitized Block - 35352
051115-35352
Standard Abrasives 802823 821 A/O Aluminum Oxide AO Unitized Block - 35352 051115-35352
Standard Abrasives 802823 821 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/4 in.

Standard Abrasives 802823 821 unitized block uses A/O aluminum oxide AO as the abrasive material. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part has an overall thickness of 1/4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-35352
Product Name Standard Abrasives 802823 821 A/O Aluminum Oxide AO Unitized Block - 35352
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Multi-Air ZA Coarse Paper H&L Vacuum File Strip - 69957394363 - Norton Abrasives
Specs
Features Open
Length 8 inch (203 mm)
Width 2.75 inch (69.85 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205879 - RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
Grit Size 80 to 800
View Details