3M Standard Abrasives 891198 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35233 66000028333

Description
Standard Abrasives 891198 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 891198 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 891198 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35233 - 051115-35233 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 891198 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35233
051115-35233
Standard Abrasives 891198 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35233 051115-35233
Standard Abrasives 891198 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 891198 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35233
Product Name Standard Abrasives 891198 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35233
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® Fast Cut - 66252830617 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Flexon - A1224H - Flexovit USA, Inc.
Specs
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Concrete Grinding and Cutting Wheels - CONCRETE™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details