3M Standard Abrasives 863298 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35227 66000028275

Description
Standard Abrasives 863298 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 863298 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863298 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35227 - 051115-35227 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863298 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35227
051115-35227
Standard Abrasives 863298 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35227 051115-35227
Standard Abrasives 863298 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 863298 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35227
Product Name Standard Abrasives 863298 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35227
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66243529849 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Premium Grinding Wheels - HP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 9 inch (102 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details
EB Diamond Combination Wheel - EB7007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details