3M Standard Abrasives 892197 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 35222 66000028226

Description
Standard Abrasives 892197 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 892197 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 892197 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 35222 - 051115-35222 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 892197 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 35222
051115-35222
Standard Abrasives 892197 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 35222 051115-35222
Standard Abrasives 892197 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 892197 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35222
Product Name Standard Abrasives 892197 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 35222
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metal Depressed Center Wheel - 66252836497 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
 - 1221158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.26 inch (32 mm)
Thickness 1.26 inch (32 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Straight Grinding Wheel - 49-94-9085 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB4507835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details