3M Standard Abrasives 892199 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35218 66000028184

Description
Standard Abrasives 892199 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 892199 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 892199 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35218 - 051115-35218 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 892199 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35218
051115-35218
Standard Abrasives 892199 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35218 051115-35218
Standard Abrasives 892199 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 892199 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35218
Product Name Standard Abrasives 892199 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35218
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843201 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741417-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details