3M Standard Abrasives 882199 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35216 66000028168

Description
Standard Abrasives 882199 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 882199 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882199 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35216 - 051115-35216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882199 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35216
051115-35216
Standard Abrasives 882199 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35216 051115-35216
Standard Abrasives 882199 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 882199 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35216
Product Name Standard Abrasives 882199 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35216
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norpor® 38A46-HVP2 Vitrified Wheel - 66252916223 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
EB Diamond Combination Wheel - EB7007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741405-2P - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details