3M Standard Abrasives 873299 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35214 66000028143

Description
Standard Abrasives 873299 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 873299 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873299 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35214 - 051115-35214 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873299 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35214
051115-35214
Standard Abrasives 873299 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35214 051115-35214
Standard Abrasives 873299 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 873299 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35214
Product Name Standard Abrasives 873299 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35214
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C80-MVK Vitrified Wheel - 66243529171 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.87 inch (200 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Good - High Performance - A0406 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Cutting and Grinding Wheels with Die Grinders - ZIP™ - Walter Surface Technologies
Specs
Outer Diameter 2 to 4 inch (50.8 to 102 mm)
Thickness 0.0310 to 0.5000 inch (0.7874 to 12.7 mm)
Bore / Shank 0.3120 to 0.2500 inch (7.92 to 6.35 mm)
View Details