3M Standard Abrasives 873199 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35213 66000028135

Description
Standard Abrasives 873199 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 873199 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873199 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35213 - 051115-35213 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873199 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35213
051115-35213
Standard Abrasives 873199 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35213 051115-35213
Standard Abrasives 873199 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 873199 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35213
Product Name Standard Abrasives 873199 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35213
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 37C60-MVK Vitrified Wheel - 66243529166 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741415-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details