3M Standard Abrasives 852199 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35207 66000028077

Description
Standard Abrasives 852199 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 852199 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852199 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35207 - 051115-35207 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852199 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35207
051115-35207
Standard Abrasives 852199 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35207 051115-35207
Standard Abrasives 852199 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 852199 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35207
Product Name Standard Abrasives 852199 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35207
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.9843 inch (25 mm)
View Details
W163 Pacesetter® Point 38A60-P - 61463624504 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.2500 inch (6.35 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741427-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details