3M Standard Abrasives 881196 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/8 in - 35205 66000028051

Description
Standard Abrasives 881196 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 881196 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881196 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/8 in - 35205 - 051115-35205 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881196 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/8 in - 35205
051115-35205
Standard Abrasives 881196 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/8 in - 35205 051115-35205
Standard Abrasives 881196 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 881196 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35205
Product Name Standard Abrasives 881196 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/8 in - 35205
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.5118 inch (13 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 0.1874 inch (4.76 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843240 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741429-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details