3M Standard Abrasives 863285 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/4 in Diameter - Thickness 1/4 in - 35199 66000027996

Description
Standard Abrasives 863285 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/4 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 863285 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/4 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863285 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/4 in Diameter - Thickness 1/4 in - 35199 - 051115-35199 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863285 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/4 in Diameter - Thickness 1/4 in - 35199
051115-35199
Standard Abrasives 863285 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/4 in Diameter - Thickness 1/4 in - 35199 051115-35199
Standard Abrasives 863285 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/4 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 863285 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/4 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35199
Product Name Standard Abrasives 863285 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/4 in Diameter - Thickness 1/4 in - 35199
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Alundum Medium - 07660788261 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1985479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Depressed Center Combination Wheels.  Best - Black Gold - A4434 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Premium Grinding Wheels - HP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 9 inch (102 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details