3M Standard Abrasives 852489 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 1 in Diameter - Thickness 1/4 in - 35195 66000027954

Description
Standard Abrasives 852489 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 852489 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852489 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 1 in Diameter - Thickness 1/4 in - 35195 - 051115-35195 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852489 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 1 in Diameter - Thickness 1/4 in - 35195
051115-35195
Standard Abrasives 852489 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 1 in Diameter - Thickness 1/4 in - 35195 051115-35195
Standard Abrasives 852489 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 852489 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35195
Product Name Standard Abrasives 852489 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 1 in Diameter - Thickness 1/4 in - 35195
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton BlueFire ZC Type 27 Foundry Grinding and Cutting Wheel - 66252915526 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
EB Diamond Cluster Wheel - EB7007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details