3M Standard Abrasives 891125 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35193 66000027939

Description
Standard Abrasives 891125 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 891125 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 891125 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35193 - 051115-35193 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 891125 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35193
051115-35193
Standard Abrasives 891125 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35193 051115-35193
Standard Abrasives 891125 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 891125 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35193
Product Name Standard Abrasives 891125 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35193
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Metal Depressed Center Wheel - 66252836797 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-4 - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details