3M Standard Abrasives 873125 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35190 66000027905

Description
Standard Abrasives 873125 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 873125 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873125 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35190 - 051115-35190 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873125 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35190
051115-35190
Standard Abrasives 873125 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35190 051115-35190
Standard Abrasives 873125 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 873125 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35190
Product Name Standard Abrasives 873125 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35190
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® TAF Cone - 61463644231 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 3 inch (76.2 mm)
View Details
 - 1985918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741425-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Grinding Wheel Vitrified Diamond  for centerless grinding -  - Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Vitrified
Applications & Materials Abraded Cylindrical or Centerless; For centerless grinding Material of workpiece: wafer, carbide, cermet, CBN, PCD, PCBN, crystal, rare-earth material, etc.
View Details