3M Standard Abrasives Buff and Blend 850425 HP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3 in Diameter - 35177 66000027772

Description
Standard Abrasives Buff and Blend non-woven 850425 HP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35177 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 850425 HP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35177 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 850425 HP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3 in Diameter - 35177 - 051115-35177 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 850425 HP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3 in Diameter - 35177
051115-35177
Standard Abrasives Buff and Blend 850425 HP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3 in Diameter - 35177 051115-35177
Standard Abrasives Buff and Blend non-woven 850425 HP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35177 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Standard Abrasives Buff and Blend non-woven 850425 HP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35177 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35177
Product Name Standard Abrasives Buff and Blend 850425 HP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3 in Diameter - 35177
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Polishing Bobs - 2403798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 0.98 inch (25 mm)
View Details
Norton SG Blaze Flexible Speed-Lok TR - 63642595472 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Male Quick Change
View Details
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51163 - 012382-51163 - R. S. Hughes Company, Inc.
Specs
Disc / Backing Type Cloth; Nonwoven; Phenolic Resin
Bore / Shank 0.875 inch (22.22 mm)
Type Zirconium
View Details
Abrasive Discs - 216250 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details