3M Standard Abrasives Buff and Blend 850315 HP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 2 in Diameter - 35174 66000027749

Description
Standard Abrasives Buff and Blend non-woven 850315 HP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35174 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 850315 HP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35174 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 850315 HP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 2 in Diameter - 35174 - 051115-35174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 850315 HP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 2 in Diameter - 35174
051115-35174
Standard Abrasives Buff and Blend 850315 HP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 2 in Diameter - 35174 051115-35174
Standard Abrasives Buff and Blend non-woven 850315 HP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35174 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 850315 HP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35174 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35174
Product Name Standard Abrasives Buff and Blend 850315 HP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 2 in Diameter - 35174
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Norton Stick & Sand AO Coarse Grit Cloth PSA Disc - 07660701991 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting PSA or Adhesive
View Details
4
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.00 inch (102 mm)
View Details
Abrasive Discs - 172946 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Diamond; Diamond
Grit Size 1 # or Microns
View Details