3M Standard Abrasives P.A.R.T. 800067 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 35171 66000027715

Description
Standard Abrasives P.A.R.T. non-woven 800067 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35171 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives P.A.R.T. non-woven 800067 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35171 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives P.A.R.T. 800067 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 35171 - 051115-35171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives P.A.R.T. 800067 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 35171
051115-35171
Standard Abrasives P.A.R.T. 800067 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 35171 051115-35171
Standard Abrasives P.A.R.T. non-woven 800067 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35171 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives P.A.R.T. non-woven 800067 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35171 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35171
Product Name Standard Abrasives P.A.R.T. 800067 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 35171
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 50 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 05539520420 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Resin Fiber Disc - 742107-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Ultra High Removal Grinding Wheels - XCAVATOR™ with Comfort Max™ Technology - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details