3M Standard Abrasives P.A.R.T. 800066 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 35170 66000027707

Description
Standard Abrasives P.A.R.T. non-woven 800066 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35170 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives P.A.R.T. non-woven 800066 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35170 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives P.A.R.T. 800066 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 35170 - 051115-35170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives P.A.R.T. 800066 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 35170
051115-35170
Standard Abrasives P.A.R.T. 800066 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 35170 051115-35170
Standard Abrasives P.A.R.T. non-woven 800066 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35170 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives P.A.R.T. non-woven 800066 GP quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35170 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35170
Product Name Standard Abrasives P.A.R.T. 800066 GP Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Fine Grade - 5/8 in Diameter - 35170
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.01 inch (51 mm)
Type Zirconium
Grit Size 100 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642536153 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2565955 - RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Grit Size 240 # or Microns
View Details
Grinding and Blending and Finishing Discs - FX™ Surface Cleaning Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details